DigiKey
Display Drivers
MAX6955ATL+T-ND
Description
LED Driver 40-TQFN (6x6)
Request a Quote
Email Supplier
Datasheet
Description
LED Driver 40-TQFN (6x6)
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
MAX6955ATL+T-ND |
|
Product Name
|
Display Drivers |
|
Technology
|
I2C
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Sensor Interface
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
24-UFBGA, WLCSP
View Details
Device Type
Sensor Interface
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
Technology
Serial
Device Type
Codec
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
Supply Voltage
Other; 2.97V ~ 5.5V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details