DigiKey
Display Drivers
MAX6955AAX+TCT-ND
Description
LED Driver 36-SSOP
Request a Quote
Email Supplier
Datasheet
Description
LED Driver 36-SSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
MAX6955AAX+TCT-ND |
|
Product Name
|
Display Drivers |
|
Technology
|
I2C
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
Other; 1.71V ~ 1.89V, 3.135V ~ 3.465V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
88-VFQFN Exposed Pad, CSP
View Details
Device Type
Line / Bus Controller
Supply Voltage
3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Supply Voltage
Other; 2.3V ~ 5.5V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
Technology
I2C
Device Type
Port / Bus Expander
Supply Voltage
Other; 1.71V ~ 5.5V
View Details