DigiKey
Display Drivers
MAX6954APL-ND
Description
LED Driver 40-PDIP
Request a Quote
Email Supplier
Datasheet
Description
LED Driver 40-PDIP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
MAX6954APL-ND |
|
Product Name
|
Display Drivers |
|
Technology
|
4-Wire Serial
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Sensor Interface
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
Technology
SPI; I2C
Device Type
Codec
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Device Type
Sensor Interface
Operating Temperature
-40 to 105 C (-40 to 221 F)
Package Type
28-WFQFN Exposed Pad, CSP
View Details
Technology
RS232; RS485; SPI; I2C
Device Type
Line / Bus Controller
Supply Voltage
Other; 2.35V ~ 3.6V
View Details