DigiKey
Display Drivers
MAX6952EPL+-ND
Description
LED Driver 40-PDIP
Request a Quote
Email Supplier
Datasheet
Description
LED Driver 40-PDIP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
MAX6952EPL+-ND |
|
Product Name
|
Display Drivers |
|
Technology
|
4-Wire Serial
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Sensor Interface
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
33-UFBGA, WLCSP
View Details
Device Type
Sensor Interface
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
Device Type
Sensor Interface
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
33-UFBGA, WLCSP
View Details
Supply Voltage
Other; 2.3V ~ 5.5V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
10-VFDFN Exposed Pad, CSP
View Details