DigiKey
Display Drivers
MAX6952EAX+-ND
Description
LED Driver 36-SSOP
Request a Quote
Email Supplier
Datasheet
Description
LED Driver 36-SSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
MAX6952EAX+-ND |
|
Product Name
|
Display Drivers |
|
Technology
|
4-Wire Serial
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
Other; 1.71V ~ 1.89V, 3.135V ~ 3.465V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
88-VFQFN Exposed Pad, CSP
View Details
Device Type
Front End
Package Type
40-VFQFN Exposed Pad, CSP
Pins
40 #
View Details
Device Type
Codec
Operating Temperature
-40 to 105 C (-40 to 221 F)
Package Type
64-WFQFN Exposed Pad, CSP
View Details
Device Type
Laser Driver
Supply Voltage
Other; 2.97V ~ 3.63V
Data Rate
622000 kbps
View Details