DigiKey
Display Drivers
MAX6951CEE+DKR-ND
Description
LED Driver 16-QSOP
Request a Quote
Email Supplier
Datasheet
Description
LED Driver 16-QSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
MAX6951CEE+DKR-ND |
|
Product Name
|
Display Drivers |
|
Technology
|
Serial-3 Wire
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Sensor Interface
Operating Temperature
-40 to 150 C (-40 to 302 F)
Package Type
20-WFQFN Exposed Pad, CSP
View Details
Device Type
Laser Driver
Supply Voltage
Other; 2.97V ~ 3.63V
Data Rate
622000 kbps
View Details
Technology
SPI; Ethernet; I2C
Device Type
Line / Bus Controller
Supply Voltage
Other; 1.65V ~ 1.95V, 4.75V ~ 34V
View Details
Device Type
Sensor Interface
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
FLGA; 12-LFLGA
View Details