DigiKey
Display Drivers
MAX6950EEE+-ND
Description
LED Driver 16-QSOP
Request a Quote
Email Supplier
Datasheet
Description
LED Driver 16-QSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
MAX6950EEE+-ND |
|
Product Name
|
Display Drivers |
|
Technology
|
Serial-3 Wire
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
Serial
Device Type
Codec
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Supply Voltage
3V; 3.3V; Other; 2.7V ~ 5.5V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SSOP; "16-SSOP (0.209"", 5.30mm Width)"
View Details
Device Type
Sensor Interface
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
DIP; "38-DIP (0.800"", 20.32mm), 15 Leads"
View Details
Device Type
Front End
Package Type
48-VFQFN Exposed Pad, CSP
Pins
48 #
View Details