DigiKey Voltage Regulators - DC DC Switching Regulators MAX660CPA-ND

Description
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 100mA 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 100mA 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MAX660CPA-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MAX660CPA-ND
Voltage Regulators - DC DC Switching Regulators MAX660CPA-ND
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 100mA 8-DIP (0.300"", 7.62mm)"

"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 100mA 8-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number MAX660CPA-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Fixed
Package Type DIP; Other; "8-DIP (0.300"", 7.62mm)"
Output Voltage 2 volts
IOUT 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 161-LTC3315AJV#WTRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 12-VFQFN Exposed Pad
View Details
Voltage Regulators - DC DC Switching Regulators - LT1054CSW#TR-ND - DigiKey
Specs
Output Voltage Type Fixed; Adjustable / Variable
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Output Voltage 2.5 to 30 volts
View Details
DC DC Switching Controllers - 161-LTC7818JUJ#PBF-ND - DigiKey
Specs
Configuration / Function Buck-Boost
Package Type Other; 40-WFQFN Exposed Pad
Special Features Synchronous Rectification
View Details
Voltage Regulators - DC DC Switching Regulators - 175-MAX16425AGCJ+TDKR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 27-VFBGA, WLCSP
View Details