DigiKey Voltage Regulators - DC DC Switching Regulators 505-LT3581EMSE#TRPBFTR-ND

Description
"Boost, Charge Pump, Cuk, Flyback, SEPIC Switching Regulator IC Positive or Negative Adjustable 1.215V 1 Output 3.3A (Switch) 16-TFSOP (0.118"", 3.00mm Width) Exposed Pad"
Request a Quote Datasheet
Description
"Boost, Charge Pump, Cuk, Flyback, SEPIC Switching Regulator IC Positive or Negative Adjustable 1.215V 1 Output 3.3A (Switch) 16-TFSOP (0.118"", 3.00mm Width) Exposed Pad"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 505-LT3581EMSE#TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
505-LT3581EMSE#TRPBFTR-ND
Voltage Regulators - DC DC Switching Regulators 505-LT3581EMSE#TRPBFTR-ND
"Boost, Charge Pump, Cuk, Flyback, SEPIC Switching Regulator IC Positive or Negative Adjustable 1.215V 1 Output 3.3A (Switch) 16-TFSOP (0.118"", 3.00mm Width) Exposed Pad"

"Boost, Charge Pump, Cuk, Flyback, SEPIC Switching Regulator IC Positive or Negative Adjustable 1.215V 1 Output 3.3A (Switch) 16-TFSOP (0.118"", 3.00mm Width) Exposed Pad"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number 505-LT3581EMSE#TRPBFTR-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Adjustable / Variable
Package Type Other; "16-TFSOP (0.118"", 3.00mm Width) Exposed Pad"
Output Voltage 1.22 to 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 505-LTC1983ES6-5#TRPBFCT-ND - DigiKey
Specs
Output Voltage Type Fixed
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Output Voltage -5 volts
View Details
DC DC Switching Controllers - 161-LT3752HFE#WTRPBFTR-ND - DigiKey
Specs
Package Type Other; "38-TFSOP (0.173"", 4.40mm Width) 31 Leads, Exposed Pad"
Special Features Synchronous Rectification
fsw 100 to 500 kHz
View Details
Voltage Regulators - DC DC Switching Regulators - 505-LTC3203EDD-1#TRPBFTR-ND - DigiKey
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 10-WFDFN Exposed Pad
Output Voltage 4.5 to 5 volts
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LT1931IS5#TRPBFCT-ND - DigiKey
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Output Voltage -34 to -1.25 volts
View Details