DigiKey Lighting, Ballast Controllers MAX4990ETD+TCT-ND

Description
EL Lamp Driver Controller 210Hz ~ 290Hz Yes 14-TDFN (3x3)
Request a Quote Datasheet
Description
EL Lamp Driver Controller 210Hz ~ 290Hz Yes 14-TDFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting, Ballast Controllers - MAX4990ETD+TCT-ND - DigiKey
Thief River Falls, MN, United States
Lighting, Ballast Controllers
MAX4990ETD+TCT-ND
Lighting, Ballast Controllers MAX4990ETD+TCT-ND
EL Lamp Driver Controller 210Hz ~ 290Hz Yes 14-TDFN (3x3)

EL Lamp Driver Controller 210Hz ~ 290Hz Yes 14-TDFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number MAX4990ETD+TCT-ND
Product Name Lighting, Ballast Controllers
Device Type Line / Bus Controller
Unlock Full Specs
to access all available technical data

Similar Products

I/O Expanders - 175-MAX7313AEG+TCT-ND - DigiKey
Specs
Technology I2C; SMBus
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 3.6V
View Details
Direct Digital Synthesis (DDS) - 505-AD9834CRUZ-REEL7TR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
View Details
I/O Expanders - 175-MAX7319ATE+TTR-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 1.71V ~ 5.5V
View Details
Controllers - 175-MAX3420EETG+TTR-ND - DigiKey
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details