175-MAX4581ASE+TCT-ND -- ANALOG SWITCHES, MULTIPLEXERS, DEMULTIPLEXERS
DigiKey
Analog Switches, Multiplexers, Demultiplexers
175-MAX4581ASE+TCT-ND
Description
IC MUX 8:1 80OHM 16SOIC
Request a Quote
Email Supplier
Datasheet
Description
IC MUX 8:1 80OHM 16SOIC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Analog Multiplexers |
|
Product Number
|
175-MAX4581ASE+TCT-ND |
|
Product Name
|
Analog Switches, Multiplexers, Demultiplexers |
|
Configuration
|
8x1
|
|
Supply Voltage (VS)
|
2 to 12 volts
|
|
Ron
|
80 ohms
|
|
tON
|
200 ns
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
2x1
Supply Voltage (VS)
2 to 16 volts
Ron
100 ohms
View Details
Configuration
1:1
Supply Voltage (VS)
4.5 to 36 volts
Ron
5 ohms
View Details
Configuration
4x1
Supply Voltage (VS)
5 to 30 volts
Ron
100 ohms
View Details
Configuration
1:1
Normal Condition
Normally Closed (NC)
Supply Voltage (VS)
4.5 to 30 volts
View Details