1 Circuit IC Switch 8:1 80Ohm 16-TQFN (3x3)
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | MAX4581ETE+T-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 |
| Supply Voltage (VS) | 2 to 12 volts |
| Ron | 80 ohms |
| tON | 200 ns |
| tOFF | 100 ns |