175-DG508AEWE+TCT-ND -- ANALOG SWITCHES, MULTIPLEXERS, DEMULTIPLEXERS
DigiKey
Analog Switches, Multiplexers, Demultiplexers
175-DG508AEWE+TCT-ND
Description
IC MUX 8:1 450OHM 16SOIC
Request a Quote
Email Supplier
Datasheet
Description
IC MUX 8:1 450OHM 16SOIC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Analog Multiplexers |
|
Product Number
|
175-DG508AEWE+TCT-ND |
|
Product Name
|
Analog Switches, Multiplexers, Demultiplexers |
|
Configuration
|
8x1
|
|
Supply Voltage (VS)
|
4.5 to 18 volts
|
|
Ron
|
450 ohms
|
|
tON
|
1500 ns
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
1:1
Normal Condition
Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS)
4.5 to 30 volts
View Details
Configuration
8x1
Supply Voltage (VS)
4.5 to 30 volts
Ron
400 ohms
View Details
Configuration
1:1
Normal Condition
Normally Open (NO)
Supply Voltage (VS)
2 to 5.5 volts
View Details
Configuration
4x1
Supply Voltage (VS)
2 to 12 volts
Ron
80 ohms
View Details