DigiKey Laser Drivers MAX3949ETE+TR-ND

Description
Laser Driver IC 11.3Gbps 1 Channel 2.95V ~ 3.63V 16-TQFN (3x3)
Request a Quote Datasheet
Description
Laser Driver IC 11.3Gbps 1 Channel 2.95V ~ 3.63V 16-TQFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - MAX3949ETE+TR-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
MAX3949ETE+TR-ND
Laser Drivers MAX3949ETE+TR-ND
Laser Driver IC 11.3Gbps 1 Channel 2.95V ~ 3.63V 16-TQFN (3x3)

Laser Driver IC 11.3Gbps 1 Channel 2.95V ~ 3.63V 16-TQFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number MAX3949ETE+TR-ND
Product Name Laser Drivers
Device Type Laser Driver
Supply Voltage Other; 2.95V ~ 3.63V
Data Rate 1.13E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Direct Digital Synthesis (DDS) - 505-AD9956YCPZ-ND - DigiKey
Specs
Supply Voltage Other; 1.71V ~ 1.96V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 48-VFQFN Exposed Pad, CSP
View Details
Laser Drivers - ADN2841ACPZ-48-ND - DigiKey
Specs
Device Type Laser Driver
Supply Voltage 5V; Other; 4.5V ~ 5.5V
Data Rate 2.70E6 kbps
View Details
Controllers - 175-DS2482X-100+TDKR-ND - DigiKey
Specs
Technology I2C; 1-Wire®
Device Type Line / Bus Controller
Supply Voltage Other; 2.9V ~ 5.5V
View Details
Laser Drivers - MAX3643ETG+CT-ND - DigiKey
Specs
Device Type Laser Driver
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Data Rate 2.50E6 kbps
View Details