DigiKey RF Amplifiers MAX3523ETP+T-ND

Description
RF Amplifier IC General Purpose 5MHz ~ 204MHz 20-TQFN (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 5MHz ~ 204MHz 20-TQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MAX3523ETP+T-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MAX3523ETP+T-ND
RF Amplifiers MAX3523ETP+T-ND
RF Amplifier IC General Purpose 5MHz ~ 204MHz 20-TQFN (5x5)

RF Amplifier IC General Purpose 5MHz ~ 204MHz 20-TQFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number MAX3523ETP+T-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 204 MHz
Minimum Gain 38.3 dB
Maximum Gain 38.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1421-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 5000 MHz
View Details
RF Amplifiers - 1127-1018-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 8000 MHz
View Details
RF Amplifiers - 1127-3660-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 27000 to 32000 MHz
View Details
RF Amplifiers - 1127-2700-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 24000 to 40000 MHz
View Details