DigiKey RF Amplifiers 1127-1375-6-ND

Description
RF Amplifier IC Bluetooth 2.2GHz ~ 2.8GHz 8-MSOP-EP
Request a Quote Datasheet
Description
RF Amplifier IC Bluetooth 2.2GHz ~ 2.8GHz 8-MSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-1375-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-1375-6-ND
RF Amplifiers 1127-1375-6-ND
RF Amplifier IC Bluetooth 2.2GHz ~ 2.8GHz 8-MSOP-EP

RF Amplifier IC Bluetooth 2.2GHz ~ 2.8GHz 8-MSOP-EP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-1375-6-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Bluetooth
Frequency Range 2200 to 2800 MHz
Minimum Gain 20 dB
Maximum Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3304-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 55000 to 65000 MHz
View Details
RF Amplifiers - 1127-1862-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, WiMax
Frequency Range 0.0 to 1000 MHz
View Details
RF Amplifiers - 1127-2733-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 16000 to 33000 MHz
View Details
RF Amplifiers - 1127-3457-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 0.0 to 10000 MHz
View Details