DigiKey Controllers MAX3421EEHJ+TG2C-ND

Description
USB Controller USB 2.0 SPI Interface 32-TQFP (5x5)
Request a Quote Datasheet
Description
USB Controller USB 2.0 SPI Interface 32-TQFP (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - MAX3421EEHJ+TG2C-ND - DigiKey
Thief River Falls, MN, United States
USB Controller USB 2.0 SPI Interface 32-TQFP (5x5)

USB Controller USB 2.0 SPI Interface 32-TQFP (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number MAX3421EEHJ+TG2C-ND
Product Name Controllers
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 505-AD9822JRSZ-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
Sensor and Detector Interfaces - 505-AD8496ARMZ-R7TR-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
I/O Expanders - 505-MAX7310AEE+TTR-ND - DigiKey
Specs
Technology I2C; SMBus
Device Type Port / Bus Expander
Supply Voltage Other; 2.3V ~ 5.5V
View Details
Direct Digital Synthesis (DDS) - 505-AD9837BCPZ-RL7DKR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 10-VFDFN Exposed Pad, CSP
View Details