DigiKey Controllers MAX3420EECJ+-ND

Description
USB Controller USB 2.0 SPI Interface 32-LQFP (7x7)
Request a Quote Datasheet
Description
USB Controller USB 2.0 SPI Interface 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - MAX3420EECJ+-ND - DigiKey
Thief River Falls, MN, United States
Controllers
MAX3420EECJ+-ND
Controllers MAX3420EECJ+-ND
USB Controller USB 2.0 SPI Interface 32-LQFP (7x7)

USB Controller USB 2.0 SPI Interface 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number MAX3420EECJ+-ND
Product Name Controllers
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Direct Digital Synthesis (DDS) - 505-AD9854ASTZ-ND - DigiKey
Specs
Supply Voltage Other; 3.14V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type LQFP; 80-LQFP
View Details
I/O Expanders - 175-MAX7321AEE+TDKR-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 1.71V ~ 5.5V
View Details
Direct Digital Synthesis (DDS) - 505-AD9833BRMZ-REEL7TR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details
I/O Expanders - 175-MAX7312AUG+TTR-ND - DigiKey
Specs
Technology I2C; SMBus
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 5.5V
View Details