ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 2MB (2M x 8) FLASH 100-WLP (4.4x4.4)
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | MAX32631IWG+W-ND |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit |
| Clock Speed | 96 MHz |
| Bits | Other; A/D 4x10b |
| RAM | 512 KB |
| ROM | 2000 KB |