DigiKey Microcontrollers 505-MAX32660GTGBL+-ND

Description
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 24-TQFN (3x3)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 24-TQFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 505-MAX32660GTGBL+-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
505-MAX32660GTGBL+-ND
Microcontrollers 505-MAX32660GTGBL+-ND
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 24-TQFN (3x3)

ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 24-TQFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number 505-MAX32660GTGBL+-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 96 MHz
RAM 96 KB
ROM 256 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - ADUCM331WDCPZ-RL-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 16.38 MHz
Bits Other; A/D 2x20b
View Details
Microcontrollers - ADUC848BCPZ8-5-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
Bits 16 Bit; Other; A/D 10x16b; D/A 1x12b, 2x16b
View Details
Microcontrollers - 505-MAX32552-LCS+-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 108 MHz
Bits 8 Bit; Other; A/D 2x10b; A/D 1x8b
View Details
Microcontrollers - 505-MAX32510-DPS+-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 60 MHz
Bits Other; A/D 4x10b
View Details