DigiKey Microcontrollers MAX32625IWY+-ND

Description
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 512KB (512K x 8) FLASH 63-WLP (3.07x3.87)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 512KB (512K x 8) FLASH 63-WLP (3.07x3.87)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MAX32625IWY+-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MAX32625IWY+-ND
Microcontrollers MAX32625IWY+-ND
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 512KB (512K x 8) FLASH 63-WLP (3.07x3.87)

ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 512KB (512K x 8) FLASH 63-WLP (3.07x3.87)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number MAX32625IWY+-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 96 MHz
Bits Other; A/D 4x10b
RAM 160 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 73S1215F-68IM/F/P-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 24 MHz
RAM 2 KB
View Details
Microcontrollers - 505-ADUC847BCPZ62-3-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
Bits 16 Bit; 24 Bit; Other; A/D 10x24b; D/A 1x12b, 2x16b
View Details
Microcontrollers - ADUC7120BBCZ-RL-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 41.78 MHz
Bits Other; A/D 11x12b; D/A 12x12b
View Details
Microcontrollers - ADUCM361BCPZ128-R7TR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits 24 Bit; Other; A/D 11x24b; D/A 1x12b
RAM 8 KB
View Details