DigiKey Microcontrollers MAX32621IWG+T-ND

Description
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 2MB (2M x 8) FLASH 81-WLP (3.95x4.11)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 2MB (2M x 8) FLASH 81-WLP (3.95x4.11)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MAX32621IWG+T-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MAX32621IWG+T-ND
Microcontrollers MAX32621IWG+T-ND
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 2MB (2M x 8) FLASH 81-WLP (3.95x4.11)

ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 2MB (2M x 8) FLASH 81-WLP (3.95x4.11)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number MAX32621IWG+T-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 96 MHz
Bits Other; A/D 4x10b
RAM 256 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 505-FIDO1100PQF208IR1-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 66 MHz
Bits Other; A/D 8x10b
View Details
Microcontrollers - ADUC848BSZ8-3-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
Bits 16 Bit; Other; A/D 10x16b; D/A 1x12b, 2x16b
View Details
Microcontrollers - 505-MAXQ1103-ENS+-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 25 MHz
RAM 32 KB
View Details
Microcontrollers - 175-MAX32672GTNBL+-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 100 MHz
Bits Other; A/D 12x12b SAR
View Details