DigiKey Microcontrollers MAX32620ICQ+W-ND

Description
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 2MB (2M x 8) FLASH 100-TQFP-EP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 2MB (2M x 8) FLASH 100-TQFP-EP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MAX32620ICQ+W-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MAX32620ICQ+W-ND
Microcontrollers MAX32620ICQ+W-ND
ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 2MB (2M x 8) FLASH 100-TQFP-EP (14x14)

ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 2MB (2M x 8) FLASH 100-TQFP-EP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number MAX32620ICQ+W-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 96 MHz
Bits Other; A/D 4x10b Sigma-Delta
RAM 256 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 505-ADUC847BCPZ62-3-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
Bits 16 Bit; 24 Bit; Other; A/D 10x24b; D/A 1x12b, 2x16b
View Details
Microcontrollers - 505-ADUCM322BBCZI-RLDKR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 80 MHz
Bits Other; A/D 16x12b; D/A 8x12b
View Details
Microcontrollers - 73S1215F-68IM/F/P-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 24 MHz
RAM 2 KB
View Details
Application Specific Microcontrollers - 505-ZLFBLST0P2064GR5621-ND - DigiKey
Specs
ROM Type Flash
Supply Voltage 1.9 to 3.6 volts
Serial Interface UART
View Details