DigiKey Microcontrollers 505-MAX78000EXG+-ND

Description
ARM® Cortex®-M4 - Microcontroller IC 32-Bit Dual-Core 100MHz 512KB (512K x 8) FLASH 81-CTBGA (8x8)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 - Microcontroller IC 32-Bit Dual-Core 100MHz 512KB (512K x 8) FLASH 81-CTBGA (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 505-MAX78000EXG+-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
505-MAX78000EXG+-ND
Microcontrollers 505-MAX78000EXG+-ND
ARM® Cortex®-M4 - Microcontroller IC 32-Bit Dual-Core 100MHz 512KB (512K x 8) FLASH 81-CTBGA (8x8)

ARM® Cortex®-M4 - Microcontroller IC 32-Bit Dual-Core 100MHz 512KB (512K x 8) FLASH 81-CTBGA (8x8)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number 505-MAX78000EXG+-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 100 MHz
Bits Other; A/D 8x10b Sigma-Delta
RAM 128 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 505-MAX32552-LCJ+-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 108 MHz
Bits 8 Bit; Other; A/D 2x10b; D/A 1x8b
View Details
Microcontrollers - 505-MAX32552-LBS+-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 108 MHz
Bits 8 Bit; Other; A/D 2x10b; A/D 1x8b
View Details
Microcontrollers - ADUC814ARUZ-REEL7DKR-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
Bits Other; A/D 6x12b; D/A 2x12b
View Details
Microcontrollers - 73S1215F-68IM/F-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 24 MHz
RAM 2 KB
View Details