ARM® Cortex®-M3 DeepCover® Microcontroller IC 32-Bit Single-Core 60MHz 512KB (512K x 8) FLASH 121-CTBGA (8x8)
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | MAX32555-LNS+-ND |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit |
| Clock Speed | 60 MHz |
| Bits | 8 Bit; Other; A/D 6x10b; D/A 1x8b |
| RAM | 96 KB |
| ROM | 512 KB |