DigiKey
Controllers
MAX3100EEE+TG05-ND
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
MAX3100EEE+TG05-ND |
|
Product Name
|
Controllers |
|
Device Type
|
Line / Bus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
I2C
Device Type
Port / Bus Expander
Supply Voltage
Other; 2V ~ 3.6V
View Details
Technology
SPI; Ethernet
Device Type
Line / Bus Controller
Supply Voltage
Other; 1.71V ~ 3.46V, 3.13V ~ 3.46V
View Details
Supply Voltage
Other; 2.97V ~ 5.5V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
Technology
I2C; SMBus
Device Type
Port / Bus Expander
Supply Voltage
Other; 2.3V ~ 5.5V
View Details