DigiKey RF Transceiver ICs MAX2828ETN+T-ND

Description
IC RF TxRx Only WiFi 802.11a 5GHz 56-WFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only WiFi 802.11a 5GHz 56-WFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - MAX2828ETN+T-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
MAX2828ETN+T-ND
RF Transceiver ICs MAX2828ETN+T-ND
IC RF TxRx Only WiFi 802.11a 5GHz 56-WFQFN Exposed Pad

IC RF TxRx Only WiFi 802.11a 5GHz 56-WFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number MAX2828ETN+T-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 5000 MHz
Data Rate 54000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 505-MAX41474GTC+-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 290 to 960 MHz
Data Rate 200 kbps
View Details
RF Transceiver ICs - 505-ADF7242BCPZ-RLDKR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
RF Transceiver ICs - MAX2821ETM+T-ND - DigiKey
Specs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - ADUCRF101BCPZ128RL-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V
Operating Frequency 431 to 928 MHz
View Details