DigiKey RF Transceiver ICs MAX2828ETN+-ND

Description
IC RF TxRx Only WiFi 802.11a 5GHz 56-WFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only WiFi 802.11a 5GHz 56-WFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - MAX2828ETN+-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
MAX2828ETN+-ND
RF Transceiver ICs MAX2828ETN+-ND
IC RF TxRx Only WiFi 802.11a 5GHz 56-WFQFN Exposed Pad

IC RF TxRx Only WiFi 802.11a 5GHz 56-WFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number MAX2828ETN+-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 5000 MHz
Data Rate 54000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 505-ADF7021BCPZ-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 80 to 950 MHz
Data Rate 32.8 kbps
View Details
RF Transceiver ICs - ADF7021-NBCPZ-RL7CT-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 80 to 916 MHz
Data Rate 24 kbps
View Details
Telecom - 78P2241B-IGT/F-ND - DigiKey
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type LQFP; 48-LQFP
View Details
RF Transceiver ICs - 175-MAX32690EXE+TCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details