DigiKey RF Amplifiers MAX2679ENS+TCT-ND

Description
RF Amplifier IC GPS/GNSS 1.575GHz 4-WLP (0.83x0.83)
Request a Quote Datasheet
Description
RF Amplifier IC GPS/GNSS 1.575GHz 4-WLP (0.83x0.83)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MAX2679ENS+TCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MAX2679ENS+TCT-ND
RF Amplifiers MAX2679ENS+TCT-ND
RF Amplifier IC GPS/GNSS 1.575GHz 4-WLP (0.83x0.83)

RF Amplifier IC GPS/GNSS 1.575GHz 4-WLP (0.83x0.83)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number MAX2679ENS+TCT-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS/GNSS
Frequency Range 1575 MHz
Minimum Gain 19 dB
Maximum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2713-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 1000 to 12000 MHz
View Details
RF Amplifiers - 1127-1722-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 5000 MHz
View Details
RF Amplifiers - 1127-1351-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, GSM, EDGE, W-CDMA
Frequency Range 1700 to 2200 MHz
View Details
RF Amplifiers - 1127-1410-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WiMAX / WiBro
Frequency Range 0.0 to 6000 MHz
View Details