DigiKey RF Amplifiers MAX2676EWT+T10-ND

Description
RF Amplifier IC GPS/GNSS 1575MHz ~ 1610MHz 6-WLP (1.24x0.84)
Request a Quote Datasheet
Description
RF Amplifier IC GPS/GNSS 1575MHz ~ 1610MHz 6-WLP (1.24x0.84)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MAX2676EWT+T10-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MAX2676EWT+T10-ND
RF Amplifiers MAX2676EWT+T10-ND
RF Amplifier IC GPS/GNSS 1575MHz ~ 1610MHz 6-WLP (1.24x0.84)

RF Amplifier IC GPS/GNSS 1575MHz ~ 1610MHz 6-WLP (1.24x0.84)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number MAX2676EWT+T10-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS/GNSS
Frequency Range 1575 to 1610 MHz
Minimum Gain 15 dB
Maximum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3456-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 6000 MHz
View Details
RF Amplifiers - 1127-1818-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLAN
Frequency Range 40 to 1000 MHz
View Details
RF Amplifiers - 1127-3239-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 71000 to 76000 MHz
Output Power 14 dBm
View Details
RF Amplifiers - 1127-1487-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 10000 MHz
View Details