DigiKey RF Amplifiers MAX2669EWT+TTR-ND

Description
RF Amplifier IC GPS/GNSS 1575.42MHz 6-WLP (1.24x0.84)
Request a Quote Datasheet
Description
RF Amplifier IC GPS/GNSS 1575.42MHz 6-WLP (1.24x0.84)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MAX2669EWT+TTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MAX2669EWT+TTR-ND
RF Amplifiers MAX2669EWT+TTR-ND
RF Amplifier IC GPS/GNSS 1575.42MHz 6-WLP (1.24x0.84)

RF Amplifier IC GPS/GNSS 1575.42MHz 6-WLP (1.24x0.84)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number MAX2669EWT+TTR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS/GNSS
Frequency Range 1575 MHz
Minimum Gain 17.7 dB
Maximum Gain 17.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1419-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 5000 MHz
View Details
RF Amplifiers - 1127-1362-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 3550 to 3900 MHz
View Details
RF Amplifiers - 1127-2856-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 28000 to 36000 MHz
View Details
RF Amplifiers - 1127-1352-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 700 to 1000 MHz
View Details