DigiKey RF Amplifiers MAX2669EWT+-ND

Description
RF Amplifier IC GPS/GNSS 1575.42MHz 6-WLP (1.24x0.84)
Request a Quote Datasheet
Description
RF Amplifier IC GPS/GNSS 1575.42MHz 6-WLP (1.24x0.84)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MAX2669EWT+-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MAX2669EWT+-ND
RF Amplifiers MAX2669EWT+-ND
RF Amplifier IC GPS/GNSS 1575.42MHz 6-WLP (1.24x0.84)

RF Amplifier IC GPS/GNSS 1575.42MHz 6-WLP (1.24x0.84)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number MAX2669EWT+-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS/GNSS
Frequency Range 1575 MHz
Minimum Gain 17.7 dB
Maximum Gain 17.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2856-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 28000 to 36000 MHz
View Details
RF Amplifiers - 1127-3419-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 7000 to 17000 MHz
View Details
RF Amplifiers - 1127-3438-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 7000 to 15500 MHz
View Details
RF Amplifiers - 1127-1861-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, WiMax
Frequency Range 0.0 to 6000 MHz
View Details