DigiKey RF Amplifiers 1127-2714-ND

Description
IC RF AMP LN DIE 1=2PCS
Request a Quote Datasheet
Description
IC RF AMP LN DIE 1=2PCS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-2714-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-2714-ND
RF Amplifiers 1127-2714-ND
IC RF AMP LN DIE 1=2PCS

IC RF AMP LN DIE 1=2PCS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-2714-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 1000 to 12000 MHz
Minimum Gain 17 dB
Maximum Gain 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2932-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; HiperLAN, UNII
Frequency Range 0.0 to 6000 MHz
View Details
RF Amplifiers - 1127-2678-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 18000 MHz
View Details
RF Amplifiers - 1127-2709-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 24000 to 40000 MHz
View Details
RF Amplifiers - 1127-2716-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 18000 to 40000 MHz
View Details