DigiKey RF Amplifiers MAX2666EYT+-ND

Description
RF Amplifier IC HSPA, LTE 2.11GHz ~ 2.17GHz 6-UTLGA (1.5x1.0)
Request a Quote Datasheet
Description
RF Amplifier IC HSPA, LTE 2.11GHz ~ 2.17GHz 6-UTLGA (1.5x1.0)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MAX2666EYT+-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MAX2666EYT+-ND
RF Amplifiers MAX2666EYT+-ND
RF Amplifier IC HSPA, LTE 2.11GHz ~ 2.17GHz 6-UTLGA (1.5x1.0)

RF Amplifier IC HSPA, LTE 2.11GHz ~ 2.17GHz 6-UTLGA (1.5x1.0)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number MAX2666EYT+-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications HSPA, LTE
Frequency Range 2110 to 2170 MHz
Minimum Gain 14.5 dB
Maximum Gain 14.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2682-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 40000 MHz
View Details
RF Amplifiers - 1127-1400-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1700 to 2200 MHz
View Details
RF Amplifiers - 1127-1435-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 7800 to 8700 MHz
View Details
RF Amplifiers - 1127-1067-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 50 to 3000 MHz
View Details