DigiKey RF Amplifiers MAX2665EWS+T-ND

Description
RF Amplifier IC VHF 75MHz ~ 230MHz 4-WLP (0.84x0.84)
Request a Quote Datasheet
Description
RF Amplifier IC VHF 75MHz ~ 230MHz 4-WLP (0.84x0.84)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MAX2665EWS+T-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MAX2665EWS+T-ND
RF Amplifiers MAX2665EWS+T-ND
RF Amplifier IC VHF 75MHz ~ 230MHz 4-WLP (0.84x0.84)

RF Amplifier IC VHF 75MHz ~ 230MHz 4-WLP (0.84x0.84)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number MAX2665EWS+T-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VHF
Frequency Range 75 to 230 MHz
Minimum Gain 15.1 dB
Maximum Gain 15.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1539-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WiMAX / WiBro
Frequency Range 700 to 1200 MHz
View Details
RF Amplifiers - 1127-1828-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 300 to 3000 MHz
View Details
RF Amplifiers - 1127-3620-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 0.0 to 30000 MHz
View Details
RF Amplifiers - 1127-1797-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 26500 MHz
View Details