DigiKey RF Amplifiers 1127-1042-6-ND

Description
RF Amplifier IC General Purpose 6GHz ~ 18GHz 12-CSMT (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 6GHz ~ 18GHz 12-CSMT (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-1042-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-1042-6-ND
RF Amplifiers 1127-1042-6-ND
RF Amplifier IC General Purpose 6GHz ~ 18GHz 12-CSMT (3x3)

RF Amplifier IC General Purpose 6GHz ~ 18GHz 12-CSMT (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-1042-6-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 18000 MHz
Minimum Gain 14 dB
Maximum Gain 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1500-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 6000 MHz
View Details
RF Amplifiers - 1127-1371-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WiMax
Frequency Range 3300 to 3800 MHz
View Details
RF Amplifiers - 1127-1031-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 300 to 3000 MHz
View Details
RF Amplifiers - 1127-3617-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 0.0 to 22000 MHz
Minimum Gain 16 dB
View Details