DigiKey RF Amplifiers MAX2657EWT+TTR-ND

Description
RF Amplifier IC Galileo, GLONASS, GPS 1575.42MHz 6-WLP (1.24x0.84)
Request a Quote Datasheet
Description
RF Amplifier IC Galileo, GLONASS, GPS 1575.42MHz 6-WLP (1.24x0.84)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MAX2657EWT+TTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MAX2657EWT+TTR-ND
RF Amplifiers MAX2657EWT+TTR-ND
RF Amplifier IC Galileo, GLONASS, GPS 1575.42MHz 6-WLP (1.24x0.84)

RF Amplifier IC Galileo, GLONASS, GPS 1575.42MHz 6-WLP (1.24x0.84)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number MAX2657EWT+TTR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Galileo, GLONASS, GPS
Frequency Range 1575 MHz
Minimum Gain 19.5 dB
Maximum Gain 19.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1818-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLAN
Frequency Range 40 to 1000 MHz
View Details
RF Amplifiers - 1127-1445-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 17000 to 26000 MHz
View Details
RF Amplifiers - 1127-1031-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 300 to 3000 MHz
View Details
RF Amplifiers - 1127-3454-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 57000 to 65000 MHz
View Details