DigiKey RF Amplifiers MAX2656EXT+TTR-ND

Description
RF Amplifier IC GPS, PCS, DCS, WLL 1.8GHz ~ 2GHz SC-70-6
Request a Quote Datasheet
Description
RF Amplifier IC GPS, PCS, DCS, WLL 1.8GHz ~ 2GHz SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MAX2656EXT+TTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MAX2656EXT+TTR-ND
RF Amplifiers MAX2656EXT+TTR-ND
RF Amplifier IC GPS, PCS, DCS, WLL 1.8GHz ~ 2GHz SC-70-6

RF Amplifier IC GPS, PCS, DCS, WLL 1.8GHz ~ 2GHz SC-70-6

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number MAX2656EXT+TTR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS, PCS, DCS, WLL
Frequency Range 1800 to 2000 MHz
Minimum Gain 13.5 dB
Maximum Gain 13.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3556-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 200 to 4000 MHz
View Details
RF Amplifiers - 1127-1371-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WiMax
Frequency Range 3300 to 3800 MHz
View Details
RF Amplifiers - 1127-3316-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 37000 to 40000 MHz
View Details
RF Amplifiers - 1127-1362-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 3550 to 3900 MHz
View Details