DigiKey RF Amplifiers MAX2650EUS+CT-ND

Description
RF Amplifier IC Cellular, GPS, W-LAN, WLLG 0Hz ~ 1GHz SOT-143-4
Request a Quote Datasheet
Description
RF Amplifier IC Cellular, GPS, W-LAN, WLLG 0Hz ~ 1GHz SOT-143-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MAX2650EUS+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MAX2650EUS+CT-ND
RF Amplifiers MAX2650EUS+CT-ND
RF Amplifier IC Cellular, GPS, W-LAN, WLLG 0Hz ~ 1GHz SOT-143-4

RF Amplifier IC Cellular, GPS, W-LAN, WLLG 0Hz ~ 1GHz SOT-143-4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number MAX2650EUS+CT-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Mobile / Wireless Systems; Cellular, GPS, W-LAN, WLLG
Frequency Range 0.0 to 1000 MHz
Minimum Gain 18.3 dB
Maximum Gain 18.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2951-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5000 to 7000 MHz
View Details
RF Amplifiers - 1127-3514-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; HiperLAN, UNII
Frequency Range 4900 to 5900 MHz
View Details
RF Amplifiers - 1127-3619-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 24000 to 34000 MHz
View Details
RF Amplifiers - 1127-2804-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 5500 to 8500 MHz
View Details