DigiKey RF Amplifiers 1127-1817-ND

Description
RF Amplifier IC General Purpose 16GHz ~ 24GHz 24-QFN (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 16GHz ~ 24GHz 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-1817-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-1817-ND
RF Amplifiers 1127-1817-ND
RF Amplifier IC General Purpose 16GHz ~ 24GHz 24-QFN (4x4)

RF Amplifier IC General Purpose 16GHz ~ 24GHz 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-1817-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 16000 to 24000 MHz
Minimum Gain 20.5 dB
Maximum Gain 20.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2703-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 14000 to 27000 MHz
View Details
RF Amplifiers - 1127-1471-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WiMAX / WiBro
Frequency Range 3300 to 3800 MHz
View Details
RF Amplifiers - 1127-1436-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 6650 to 7650 MHz
View Details
RF Amplifiers - 1127-1343-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, GSM
Frequency Range 350 to 550 MHz
View Details