DigiKey RF Amplifiers MAX2640EUT+TTR-ND

Description
RF Amplifier IC Cellular, GPS, PCS 300MHz ~ 2.5GHz SOT-6
Request a Quote Datasheet
Description
RF Amplifier IC Cellular, GPS, PCS 300MHz ~ 2.5GHz SOT-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MAX2640EUT+TTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MAX2640EUT+TTR-ND
RF Amplifiers MAX2640EUT+TTR-ND
RF Amplifier IC Cellular, GPS, PCS 300MHz ~ 2.5GHz SOT-6

RF Amplifier IC Cellular, GPS, PCS 300MHz ~ 2.5GHz SOT-6

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number MAX2640EUT+TTR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Mobile / Wireless Systems; Cellular, GPS, PCS
Frequency Range 300 to 1500 MHz
Minimum Gain 15.1 dB
Maximum Gain 15.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3329-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLAN
Frequency Range 0.0 to 4000 MHz
View Details
RF Amplifiers - 1127-2972-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 20000 MHz
View Details
RF Amplifiers - 1127-3619-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 24000 to 34000 MHz
View Details
RF Amplifiers - 1127-3640-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, GSM, EDGE, W-CDMA
Frequency Range 3500 to 8000 MHz
View Details