DigiKey RF Amplifiers MAX2640AUT/V+T-ND

Description
RF Amplifier IC Cellular, GPS, PCS 300MHz ~ 2.5GHz SOT-6
Request a Quote Datasheet
Description
RF Amplifier IC Cellular, GPS, PCS 300MHz ~ 2.5GHz SOT-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MAX2640AUT/V+T-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MAX2640AUT/V+T-ND
RF Amplifiers MAX2640AUT/V+T-ND
RF Amplifier IC Cellular, GPS, PCS 300MHz ~ 2.5GHz SOT-6

RF Amplifier IC Cellular, GPS, PCS 300MHz ~ 2.5GHz SOT-6

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number MAX2640AUT/V+T-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Mobile / Wireless Systems; Cellular, GPS, PCS
Frequency Range 300 to 1500 MHz
Minimum Gain 15.1 dB
Maximum Gain 15.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2979-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 12000 to 16000 MHz
View Details
RF Amplifiers - 1127-1759-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 21000 to 32000 MHz
View Details
RF Amplifiers - 1127-3453-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 24000 to 43500 MHz
View Details
RF Amplifiers - 1127-1067-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 50 to 3000 MHz
View Details