DigiKey RF Amplifiers 1127-1539-ND

Description
RF Amplifier IC WiMAX / WiBro 700MHz ~ 1.2GHz 32-QFN (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC WiMAX / WiBro 700MHz ~ 1.2GHz 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-1539-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-1539-ND
RF Amplifiers 1127-1539-ND
RF Amplifier IC WiMAX / WiBro 700MHz ~ 1.2GHz 32-QFN (5x5)

RF Amplifier IC WiMAX / WiBro 700MHz ~ 1.2GHz 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-1539-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WiMAX / WiBro
Frequency Range 700 to 1200 MHz
Minimum Gain 29 dB
Maximum Gain 29 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1473-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV, DBS, PHS, UHF, VHF
Frequency Range 50 to 1000 MHz
View Details
RF Amplifiers - 1127-3640-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, GSM, EDGE, W-CDMA
Frequency Range 3500 to 8000 MHz
View Details
RF Amplifiers - 1127-3482-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 14000 to 27000 MHz
View Details
RF Amplifiers - 1127-3003-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 200 to 4000 MHz
View Details