DigiKey RF Amplifiers MAX2634AXT+TCT-ND

Description
RF Amplifier IC RKE, Access Control 315MHz, 433MHz SC-70-6
Request a Quote Datasheet
Description
RF Amplifier IC RKE, Access Control 315MHz, 433MHz SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MAX2634AXT+TCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MAX2634AXT+TCT-ND
RF Amplifiers MAX2634AXT+TCT-ND
RF Amplifier IC RKE, Access Control 315MHz, 433MHz SC-70-6

RF Amplifier IC RKE, Access Control 315MHz, 433MHz SC-70-6

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number MAX2634AXT+TCT-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications RKE, Access Control
Frequency Range 315 to 433 MHz
Minimum Gain 15.5 dB
Maximum Gain 15.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3373-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 2700 to 3800 MHz
Minimum Gain 35 dB
View Details
RF Amplifiers - 1127-3381-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 0.0 to 20000 MHz
View Details
RF Amplifiers - 1127-3607-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 17500 to 25500 MHz
View Details
RF Amplifiers - 1127-1754-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 12000 to 30000 MHz
View Details