DigiKey RF Amplifiers MAX2615ETA+TCT-ND

Description
RF Amplifier IC General Purpose 40MHz ~ 4GHz 8-TDFN (2x3)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 40MHz ~ 4GHz 8-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MAX2615ETA+TCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MAX2615ETA+TCT-ND
RF Amplifiers MAX2615ETA+TCT-ND
RF Amplifier IC General Purpose 40MHz ~ 4GHz 8-TDFN (2x3)

RF Amplifier IC General Purpose 40MHz ~ 4GHz 8-TDFN (2x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number MAX2615ETA+TCT-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 40 to 4000 MHz
Minimum Gain 18.5 dB
Maximum Gain 18.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2688-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 37000 to 40000 MHz
View Details
RF Amplifiers - 1127-3298-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 21000 to 32000 MHz
View Details
RF Amplifiers - 1127-2949-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 700 to 1000 MHz
View Details
RF Amplifiers - 1127-1330-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; HiperLAN, UNII
Frequency Range 5000 to 6000 MHz
View Details