DigiKey RF Transceiver ICs MAX2511EEI+-ND

Description
"IC RF TxRx Only General ISM < 1GHz 200MHz ~ 440MHz 28-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"IC RF TxRx Only General ISM < 1GHz 200MHz ~ 440MHz 28-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - MAX2511EEI+-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
MAX2511EEI+-ND
RF Transceiver ICs MAX2511EEI+-ND
"IC RF TxRx Only General ISM < 1GHz 200MHz ~ 440MHz 28-SSOP (0.154"", 3.90mm Width)"

"IC RF TxRx Only General ISM < 1GHz 200MHz ~ 440MHz 28-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number MAX2511EEI+-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 1127-1812-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 57000 to 64000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - 505-AD9361BBCZ-REELDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology LTE
Supply Voltage Other; 1.3V
View Details
RF Receivers - 175-MAX1471ATJ+TTR-ND - DigiKey
Specs
Device Type Receiver
Supply Voltage 3.3V; 3.6V; 5V
Operating Frequency 315 to 434 MHz
View Details
RF Transceiver ICs - 1127-1800-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 3V
Operating Frequency 2400 MHz
View Details