DigiKey RF Transceiver ICs MAX2442EAI+-ND

Description
Receiver 28-SSOP
Request a Quote Datasheet
Description
Receiver 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - MAX2442EAI+-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
MAX2442EAI+-ND
RF Transceiver ICs MAX2442EAI+-ND
Receiver 28-SSOP

Receiver 28-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number MAX2442EAI+-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 505-MAX2830ETM+TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - ADF7023BCPZ-RLTR-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V
Operating Frequency 431 to 928 MHz
View Details
Telecom - 73M1906B-IVTR/F-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "20-TSSOP (0.173"", 4.40mm Width)"
View Details
RF Receivers - 505-MAX2769BETI/V+-ND - DigiKey
Specs
Device Type Receiver
Technology GPS
Operating Frequency 1575 MHz
View Details