DigiKey RF Amplifiers MAX2373ETC+-ND

Description
RF Amplifier IC General Purpose 850MHz ~ 940MHz 12-TQFN (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 850MHz ~ 940MHz 12-TQFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MAX2373ETC+-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MAX2373ETC+-ND
RF Amplifiers MAX2373ETC+-ND
RF Amplifier IC General Purpose 850MHz ~ 940MHz 12-TQFN (3x3)

RF Amplifier IC General Purpose 850MHz ~ 940MHz 12-TQFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number MAX2373ETC+-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 850 to 940 MHz
Minimum Gain 15.5 dB
Maximum Gain 15.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3641-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 17000 to 24000 MHz
View Details
RF Amplifiers - 1127-3501-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 1100 MHz
View Details
RF Amplifiers - 1127-2835-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, WiMax
Frequency Range 1200 to 2200 MHz
View Details
RF Amplifiers - 1127-1063-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 200 to 4000 MHz
View Details