DigiKey RF Amplifiers MAX2235EUP+-ND

Description
RF Amplifier IC ISM 800MHz ~ 1GHz 20-TSSOP-EP
Request a Quote Datasheet
Description
RF Amplifier IC ISM 800MHz ~ 1GHz 20-TSSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MAX2235EUP+-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MAX2235EUP+-ND
RF Amplifiers MAX2235EUP+-ND
RF Amplifier IC ISM 800MHz ~ 1GHz 20-TSSOP-EP

RF Amplifier IC ISM 800MHz ~ 1GHz 20-TSSOP-EP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number MAX2235EUP+-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications ISM
Frequency Range 800 to 1000 MHz
Minimum Gain 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1495-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 50 to 800 MHz
View Details
RF Amplifiers - 1127-3677-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 0.0 to 28000 MHz
View Details
RF Amplifiers - 1127-1395-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 400 to 2200 MHz
View Details
RF Amplifiers - 1127-2713-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 1000 to 12000 MHz
View Details