RF Amplifier IC DVB 44MHz ~ 878MHz 8-uMAX-EP|8-uSOP-EP
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | MAX2130EUA+T-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | DVB |
| Frequency Range | 44 to 878 MHz |
| Minimum Gain | 15 dB |
| Maximum Gain | 15 dB |